Logic Output Optoisolator 20MBd Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SO
OPTOISO 2.5KV 2CH OPN COL 8SO Product overview: TLP2168(F) from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 2.5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2168(F) can be used for catalog matching and distributor lookup.
High Speed Optocouplers Photo-IC 2.7 to 5.5V 2500 Vrms 5mA 20MBd
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | TLP2168(F)-ND | 8851225 | 902-TLP2168(F) | TLP2168(F) |
| Product Name | Logic Output Optoisolators | Optocouplers | Dual 2.5KV Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC | DC | ||
| Output | Open Collector | Photo ic | Open Collector | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | Surface mount | Tube | |
| Forward Current | 25 milliamps |