Richardson RFPD Datasheets for RF Adapters
RF adapters are used to connect different waveguides and/or coaxial cables. They are passive devices that direct radio frequency (RF) signals with minimal return loss.
RF Adapters: Learn more
| Product Name | Notes |
|---|---|
| 2.4 mm (female) to 2.4 mm (female)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance,... | |
| 2.4 mm (female) to 2.4 mm (male)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance,... | |
| 2.92 mm (female) to 2.92 mm (female)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance,... | |
| 2.92 mm (female) to 2.92 mm (male)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance,... | |
| 3.5 mm (female) to 3.5 mm (female)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance,... | |
| 3.5 mm (female) to 3.5 mm (male)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance,... | |
| 50 Ohm, SMP Bullet, length 1325mm | |
| 50 Ohm, SMP Bullet, length 625mm | |
| 50 Ohm, SMP Bullet, length 725mm | |
| 50 Ohm, SMP Bullet, length 825mm | |
| 50 Ohm, SMP Bullet, length 925mm | |
| Adapter N Jack / N Jack | |
| Adapter SMA Jack / SMA Jack / SMA Jack | |
| Adapter SMA Plug / SMA Plug / SMA Plug | |
| Adapter SMP Plug to SMP Plug 50 ohm | |
| Adapter | |
| BMMA Plug To SMP Plug 2 Hole Flange Mount Adapter | |
| Bulkhead Adapter. SMA Female to SMA Female with D-flat. | |
| Bulkhead Adapters. TNC Female to TNC Female with O-ring. | |
| Coaxial Connector N(f) to QC(m) | |
| CONNECTOR ASSEMBLY N(m) to QC(m) ADAPTER STR | |
| CONNECTOR, COAXIAL, RF 7-16(m) to QC(m) ADAPTER | |
| CONNECTOR, COAXIAL, RF HN(f) to QC(m) | |
| CONNECTOR, COAXIAL, RF HN(m) to QC(m) ADAPTER | |
| CONNECTOR, COAXIAL, RF LC(f) to QC(m) ADAPTER | |
| CONNECTOR, COAXIAL, RF QDS(m) to QC(m) ADAPTER | |
| CONNECTOR, COAXIAL, RF QRM(m) to QC(m) ADAPTER | |
| CONNECTOR, COAXIAL, RF SQS(m) to QC(m) ADAPTER | |
| F Female to 3.5 Mono Plug Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene | |
| F Female to F Female Rear Mount Bulkhead Adapter with Hardware; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene | |
| F Female to F Female Straight Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene | |
| F Male Quick Disconnect to F Female Adapter | |
| F Male to F Female Right Angle Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene | |
| F Male to F Male Straight Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene | |
| FME Female to BNC Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Female to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Female to Mini UHF Female Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Female to Mini UHF Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Female to TNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to BNC Male Right Angle Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to Mini UHF Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| FME Male to Mini UHF Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| FME Male to N Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to SMA Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to SMA Male Right Angle Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to TNC Male Right Angle Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to TNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to UHF Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| In-Series Adapter. SMA Male to SMA Male. | |
| Low PIM Adapter N Female to 4.1/9.5 (Mini) DIN Male | |
| Low PIM Adapter N Male to 4.1/9.5 (Mini) DIN Male | |
| Low PIM Adapter, N Female to 4.1/9.5 (Mini) DIN Female | |
| Low PIM Adapter, N Male to 4.1/9.5 (Mini) DIN Female | |
| Low PIM Adapters 4.1-9.5 (Mini) DIN Female to 7-16 DIN Female; WB-S-T | |
| Low PIM Adapters 4.1-9.5 (Mini) DIN Female to 7-16 DIN Male; WB-S-T | |
| Low PIM Adapters 4.1-9.5 (Mini) DIN Male to 7-16 DIN Male; WB-S-T | |
| N Female to BNC Female Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to BNC Male Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to N Female Straight Barrel Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to N Female Straight Barrel Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to N Male Right Angle Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to UHF Female Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to UHF Male Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Male to BNC Female Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Male to N Male Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Male to UHF Female Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Tee Adapter Double N Female to N Male; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Tee Adapter Triple N Female; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| RIGHT ANGLE ADAPTER SMA PLUG TO PLUG | |
| SMA Jack to Jack Jam Nut Mount | |
| SMA Jack to SMA Plug Right Angle Adapter | |
| SMA Male to BNC Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE | |
| SMA Male to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE | |
| SMA Male to N Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE | |
| SMA MALE TO SMA FEMALE ADAPTOR | |
| SMA PLUG TO BMA PLUG ADAPTER | |
| SMA PLUG TO PLUG RIGHT ANGLE ADAPTER | |
| SMA Series Jack-to-Jack Straight Adapter, Stainless Steel Plated | |
| SMA STRAIGHT PANEL ADAPTER JACK TO JACK | |
| SMA T Adapter, SMA Male to Double SMA Female; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE | |
| SMA T Adapter, Triple SMA Female; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE | |
| SMA, Plug to Plug, Straight Adapter Captive Contact | |
| SMA/F-SMA/F ADAPTER | |
| SMP Female to SMA Female 2 Hole Flange Mount | |
| SMP Male (SB = smooth bore) to SVMS Male SB, Two Hole Flange Mount | |
| SMP Male (smooth bore) to 2.92mm Female | |
| SMP Male FD to SMA Female, Thread-In Panel Mount | |
| SMP Male FD to SMPM Male FD Adaptor | |
| SMP Male Full Detent FD to 2.4mm Female, Adapter | |
| SMP Male LD to BMZ Female, Two Hole Flange | |
| SMP Male LD to SMA Female Adapter, 2 Hole Flange Mount | |
| SMP Male LD to SMA Female, Thread-In Panel Mount | |
| SMP Male LD to SVMS Male SB, Two Hole Flange Mount | |
| SMP Male SB to SMA Female, Thread-In Panel Mount | |
| SMP Male SB to SVMS Male SB, Two Hole Flange Mount | |
| SMP MALE TO 3.5MM FEMALE ADAPTOR; 2-hole Flange Mount | |
| SMP Male to BMZ Female, Two Hole Flange | |
| SMP PLUG TO 2.92MM JACK ADAPTOR. 2-hole Flange Mount | |
| Straight SMA Male-Female Adapter | |
| SVK JACK TO SVK JACK ADAPTER; DC TO 40 GHZ | |
| SVK PLUG TO 2.4mm PLUG ADAPTER; DC TO 40 GHZ | |
| SVK PLUG TO SVK PLUG ADAPTER; DC TO 40 GHZ | |
| T Adapter SMA F-F-M | |
| T Adapter SMA M-M-F | |
| TNC Female to BNC Female Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to FME Female Euro-Nipple Adapter Straight, Black Chrome; Body Plating-Black Chrome, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to FME Female Euro-Nipple Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to N Female Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to N Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to NEC P300 Cellular Adapter Straight; Body Plating-Black Chrome, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to RCA Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to SMA Female (Motorola/Cellular) Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to SMA Female (OKI 900/Cellular) Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to SMA Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to TNC Female Barrel Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to TNC Male Right Angle Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to UHF Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Male Quick Disconnect to TNC Female Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC Male to BNC Female Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Male to N Female Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Male to N Female Right Angle Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| TNC Male to RCA Female Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Male to TNC Male Barrel Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Male to UHF Female Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC T Adapter Double Female to Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC T Adapter Triple Female; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| Type F Jack to Push-on Plug Straight Adapter, Nickel Plated | |
| U.FL to SMA Jack Bulkhead | |
| WiFi and Broadband Adapter. N Male to RP N Female. | |
| WiFi and Broadband Adapter. RP N Male to N Female. | |
| WMP ® FEMALE STRAIGHT TO 2.4mm FEMALE ADAPTER | |
| WMP ® FEMALE STRAIGHT TO 2.4mm MALE ADAPTER | |
| WMP ® MALE STRAIGHT TO 2.4mm FEMALE ADAPTER | |
| WMP FEMALE TO WMP FEMALE STRAIGHT ADAPTER | |
| ZMA Jack to SMA Plug Adaptor. Datasheet available upon request. |
| << Prev |