Amphenol Communications Solutions Between Series Adapter WP140-1CCSF

Description
WMP ® FEMALE STRAIGHT TO 2.4mm MALE ADAPTER
Request a Quote
Description
WMP ® FEMALE STRAIGHT TO 2.4mm MALE ADAPTER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - WP140-1CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
WP140-1CCSF
Between Series Adapter WP140-1CCSF
WMP ® FEMALE STRAIGHT TO 2.4mm MALE ADAPTER

WMP ® FEMALE STRAIGHT TO 2.4mm MALE ADAPTER

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number WP140-1CCSF
Product Name Between Series Adapter
Connector Type 2.4mm; WMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 1032 - 1032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details