SDT-Technology GmbH In Series Adapter SDT22551-2B

Description
SMA Series Jack-to-Jack Straight Adapter, Stainless Steel Plated
Request a Quote Datasheet
Description
SMA Series Jack-to-Jack Straight Adapter, Stainless Steel Plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - SDT22551-2B - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
SDT22551-2B
In Series Adapter SDT22551-2B
SMA Series Jack-to-Jack Straight Adapter, Stainless Steel Plated

SMA Series Jack-to-Jack Straight Adapter, Stainless Steel Plated

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number SDT22551-2B
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 1030 - 1030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details