RF Industries, Inc. Tee Adapter RSA-3401

Description
SMA T Adapter, Triple SMA Female; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE
Request a Quote
Description
SMA T Adapter, Triple SMA Female; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - RSA-3401 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
RSA-3401
Tee Adapter RSA-3401
SMA T Adapter, Triple SMA Female; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE

SMA T Adapter, Triple SMA Female; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RSA-3401
Product Name Tee Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
Coaxial Adapters 1030 - 1030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details