SV Microwave, Inc. SF1133-6003

Description
SV Microwave offers 1.85mm connectors and components, also called V connectors. The 1.85mm series consists of connectors designed for broadband microwave applications DC to 65 GHz. The 1.85mm connectors are used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. The 1.85mm interface is designed to insure the outer conductors engage and align before the center contacts engage preventing damage to the center contact. The 1.85mm connector is mechanically compatible with the 2.4mm connector series. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters.
Datasheet
Description
SV Microwave offers 1.85mm connectors and components, also called V connectors. The 1.85mm series consists of connectors designed for broadband microwave applications DC to 65 GHz. The 1.85mm connectors are used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. The 1.85mm interface is designed to insure the outer conductors engage and align before the center contacts engage preventing damage to the center contact. The 1.85mm connector is mechanically compatible with the 2.4mm connector series. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SF1133-6003 - SV Microwave, Inc.
West Palm Beach, FL, USA
SV Microwave offers 1.85mm connectors and components, also called V connectors. The 1.85mm series consists of connectors designed for broadband microwave applications DC to 65 GHz. The 1.85mm connectors are used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. The 1.85mm interface is designed to insure the outer conductors engage and align before the center contacts engage preventing damage to the center contact. The 1.85mm connector is mechanically compatible with the 2.4mm connector series. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters.

SV Microwave offers 1.85mm connectors and components, also called V connectors.

The 1.85mm series consists of connectors designed for broadband microwave applications DC to 65 GHz. The 1.85mm connectors are used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing.

The 1.85mm interface is designed to insure the outer conductors engage and align before the center contacts engage preventing damage to the center contact. The 1.85mm connector is mechanically compatible with the 2.4mm connector series. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1133-6003
Connector Type 1.85mm
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details