Amphenol Communications Solutions Between Series Adapter WP141-2CCSF

Description
WMP ® MALE STRAIGHT TO 2.4mm FEMALE ADAPTER
Request a Quote
Description
WMP ® MALE STRAIGHT TO 2.4mm FEMALE ADAPTER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - WP141-2CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
WP141-2CCSF
Between Series Adapter WP141-2CCSF
WMP ® MALE STRAIGHT TO 2.4mm FEMALE ADAPTER

WMP ® MALE STRAIGHT TO 2.4mm FEMALE ADAPTER

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number WP141-2CCSF
Product Name Between Series Adapter
Connector Type 2.4mm; WMP
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details