RF Industries, Inc. In Series Adapter RFT-1242

Description
TNC Male Quick Disconnect to TNC Female Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote
Description
TNC Male Quick Disconnect to TNC Female Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFT-1242 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFT-1242
In Series Adapter RFT-1242
TNC Male Quick Disconnect to TNC Female Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

TNC Male Quick Disconnect to TNC Female Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFT-1242
Product Name In Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω - 135M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details