Amphenol Communications Solutions In Series Adapter WP101-2CC

Description
WMP FEMALE TO WMP FEMALE STRAIGHT ADAPTER
Request a Quote
Description
WMP FEMALE TO WMP FEMALE STRAIGHT ADAPTER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - WP101-2CC - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
WP101-2CC
In Series Adapter WP101-2CC
WMP FEMALE TO WMP FEMALE STRAIGHT ADAPTER

WMP FEMALE TO WMP FEMALE STRAIGHT ADAPTER

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number WP101-2CC
Product Name In Series Adapter
Connector Type WMP
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details