Amphenol Communications Solutions In Series Adapter WP101-4CC

Description
WMP FEMALE TO WMP FEMALE STRAIGHT ADAPTER
Request a Quote
Description
WMP FEMALE TO WMP FEMALE STRAIGHT ADAPTER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - WP101-4CC - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
WP101-4CC
In Series Adapter WP101-4CC
WMP FEMALE TO WMP FEMALE STRAIGHT ADAPTER

WMP FEMALE TO WMP FEMALE STRAIGHT ADAPTER

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number WP101-4CC
Product Name In Series Adapter
Connector Type WMP
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details