SV Microwave, Inc. SF1116-6016

Description
SV Microwave offers 2.4mm connectors and components. The 2.4mm series consists of connectors designed for broadband microwave applications DC to 50 GHz. Designed for a wide range of use in the microwave industry, these connectors are manufactured with a precise tolerance interface to ensure a low VSWR across the entire frequency range. The 2.4mm connectors are also used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters. SV Microwave also offers a full line of 2.4mm attenuators and terminations.
Description
SV Microwave offers 2.4mm connectors and components. The 2.4mm series consists of connectors designed for broadband microwave applications DC to 50 GHz. Designed for a wide range of use in the microwave industry, these connectors are manufactured with a precise tolerance interface to ensure a low VSWR across the entire frequency range. The 2.4mm connectors are also used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters. SV Microwave also offers a full line of 2.4mm attenuators and terminations.

Suppliers

Company
Product
Description
Supplier Links
 - SF1116-6016 - SV Microwave, Inc.
West Palm Beach, FL, USA
SV Microwave offers 2.4mm connectors and components. The 2.4mm series consists of connectors designed for broadband microwave applications DC to 50 GHz. Designed for a wide range of use in the microwave industry, these connectors are manufactured with a precise tolerance interface to ensure a low VSWR across the entire frequency range. The 2.4mm connectors are also used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters. SV Microwave also offers a full line of 2.4mm attenuators and terminations.

SV Microwave offers 2.4mm connectors and components. The 2.4mm series consists of connectors designed for broadband microwave applications DC to 50 GHz. Designed for a wide range of use in the microwave industry, these connectors are manufactured with a precise tolerance interface to ensure a low VSWR across the entire frequency range.

The 2.4mm connectors are also used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters. SV Microwave also offers a full line of 2.4mm attenuators and terminations.

Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1116-6016
Connector Type 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 350.0 to 530.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
1.0 mm-Female to WR12 UG387/U Flange Waveguide Coax Adapter Right Angle 60 – 90 GHz - WR12-10R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR12 UG387/U Flange 1.
Frequency Range 90000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details