SV Microwave, Inc. Between Series Adapter SF1116-6014

Description
SMP Male Full Detent FD to 2.4mm Female, Adapter
Request a Quote Datasheet
Description
SMP Male Full Detent FD to 2.4mm Female, Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - SF1116-6014 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
SF1116-6014
Between Series Adapter SF1116-6014
SMP Male Full Detent FD to 2.4mm Female, Adapter

SMP Male Full Detent FD to 2.4mm Female, Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number SF1116-6014
Product Name Between Series Adapter
Connector Type SMP; 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details