SV Microwave, Inc. In Series Adapter SF1590-6000

Description
SVK JACK TO SVK JACK ADAPTER; DC TO 40 GHZ
Request a Quote Datasheet
Description
SVK JACK TO SVK JACK ADAPTER; DC TO 40 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - SF1590-6000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
SF1590-6000
In Series Adapter SF1590-6000
SVK JACK TO SVK JACK ADAPTER; DC TO 40 GHZ

SVK JACK TO SVK JACK ADAPTER; DC TO 40 GHZ

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number SF1590-6000
Product Name In Series Adapter
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 50000.0 to 75000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight DIN Male to DIN Male DC - 6GHz 50Ω - DINM-DINM+ - Mini-Circuits
Specs
Connector Type DIN Male
Frequency Range 6000.0 MHz
VSWR 1.13 :1
View Details