Amphenol Communications Solutions Between Series Adapter WP142-1CCSF

Description
WMP ® FEMALE STRAIGHT TO 2.4mm FEMALE ADAPTER
Request a Quote
Description
WMP ® FEMALE STRAIGHT TO 2.4mm FEMALE ADAPTER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - WP142-1CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
WP142-1CCSF
Between Series Adapter WP142-1CCSF
WMP ® FEMALE STRAIGHT TO 2.4mm FEMALE ADAPTER

WMP ® FEMALE STRAIGHT TO 2.4mm FEMALE ADAPTER

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number WP142-1CCSF
Product Name Between Series Adapter
Connector Type 2.4mm; WMP
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.35mm Male DC - 90 GHz 50Ω - 10F-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details