TE Connectivity Coaxial Connector (RF) Assemblies 1408312-1

Description
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - A30735-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A30735-ND
Coaxial Connector (RF) Assemblies A30735-ND
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Mmcx Straight Cable Plug - Cri Amp - Te Connectivity - 41AJ2566 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx Straight Cable Plug - Cri Amp - Te Connectivity
41AJ2566
Mmcx Straight Cable Plug - Cri Amp - Te Connectivity 41AJ2566
MMCX STRAIGHT CABLE PLUG - CRI

MMCX STRAIGHT CABLE PLUG - CRI

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number A30735-ND 1408312-1 41AJ2566
Product Name Coaxial Connector (RF) Assemblies Mmcx Straight Cable Plug - Cri Amp - Te Connectivity
Connector Type MMCX
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1051942-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.000 GHz
View Details
6 suppliers
Cable Connectors - NC3-MG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
N Female To N Female RF Adapter - ET-NFS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
View Details