TE Connectivity RF Connectors 1408148-1

Description
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Accepts Cable Diameter (Max) : 1.9 MM  [.083 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.45 MM  [.136 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Slide-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Comment : Outer and inner conductor crimped. Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MMCX Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Accepts Cable Diameter (Max) : 1.9 MM  [.083 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.45 MM  [.136 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Slide-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Comment : Outer and inner conductor crimped. Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MMCX Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1408148-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1408148-1
RF Connectors 1408148-1
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Accepts Cable Diameter (Max) : 1.9 MM  [.083 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.45 MM  [.136 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Slide-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Comment : Outer and inner conductor crimped. Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MMCX Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Accepts Cable Diameter (Max) : 1.9 MM  [.083 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 3.45 MM  [.136 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Slide-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Comment : Outer and inner conductor crimped.

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : RG 178
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : MMCX
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A30734-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A30734-ND
Coaxial Connector (RF) Assemblies A30734-ND
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf/coaxial, Mmcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 07J2436 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mmcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
07J2436
Rf/coaxial, Mmcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 07J2436
RF/COAXIAL, MMCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

RF/COAXIAL, MMCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1408148-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1408148-1
RF Connectors / Coaxial Connectors 1408148-1
RF Connectors / Coaxial Connectors STRAIGHT CABLE PLUG RG 178 196

RF Connectors / Coaxial Connectors STRAIGHT CABLE PLUG RG 178 196

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1408148-1 A30734-ND 07J2436 1408148-1
Product Name RF Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Mmcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Mounting Panel Mount Free Hanging (In-Line)
Frequency 6.000 GHz ? to 6.000 GHz
Connector Type MMCX MCX; MMCX
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1059700-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Turret Terminal
Coupling Push-On
View Details
3 suppliers
Coax Connectors - 1057679-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
3 suppliers
RF Connectors - 1045510-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details