TE Connectivity Coax Connectors 1408120-1

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.2 MM  [.283 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.7 MM  [.106 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MMCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.02 MM  [.119 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.2 MM  [.283 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.7 MM  [.106 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MMCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.02 MM  [.119 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1408120-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1408120-1
Coax Connectors 1408120-1
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.2 MM  [.283 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.7 MM  [.106 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MMCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.02 MM  [.119 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 7.2 MM  [.283 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 2.7 MM  [.106 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Circular
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : MMCX
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.02 MM  [.119 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A30744-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A30744-ND
Coaxial Connector (RF) Assemblies A30744-ND
MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder

MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1408120-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1408120-1
RF Connectors / Coaxial Connectors 1408120-1
RF Connectors / Coaxial Connectors EDGE MOUNT VERT PLUG

RF Connectors / Coaxial Connectors EDGE MOUNT VERT PLUG

Buy Now Datasheet
CONN MMCX PLUG STR 50OHM EDGEMNT - 792-1408120-1 - Utmel Electronic Limited
Hong Kong, China
CONN MMCX PLUG STR 50OHM EDGEMNT
792-1408120-1
CONN MMCX PLUG STR 50OHM EDGEMNT 792-1408120-1
CONN MMCX PLUG STR 50OHM EDGEMNT

CONN MMCX PLUG STR 50OHM EDGEMNT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors Board Mount Connectors
Product Number 1408120-1 A30744-ND 1408120-1 792-1408120-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors CONN MMCX PLUG STR 50OHM EDGEMNT
Connector Type Wire to Board Connector MMCX; Plug, Male Pin MCX; MMCX
Gender Male / Plug Male / Plug Male / Plug
Termination Through Hole - Solder Solder
Mounting Board Mount Board Edge, Cutout; Surface Mount Edge, PCB
Coupling Push-On
Unlock Full Specs
to access all available technical data