TE Connectivity RF Connectors 1408150-1

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 4.5 MM  [.177 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.88 MM  [.113 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 4.5 MM  [.177 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.88 MM  [.113 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1408150-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1408150-1
RF Connectors 1408150-1
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 4.5 MM  [.177 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.88 MM  [.113 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 4.5 MM  [.177 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 2.88 MM  [.113 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MMCX
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Singapore, Singapore
6GHz Electronic Connector
437-1408150-1
6GHz Electronic Connector 437-1408150-1
MMCX RF Connector 6GHz 50R Solder ST Thru-Hole RCP Gold Product overview: 1408150-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1408150-1 can be used for catalog matching and distributor lookup.

MMCX RF Connector 6GHz 50R Solder ST Thru-Hole RCP Gold Product overview: 1408150-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1408150-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1218323-1408150-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1218323-1408150-1
Connectors, Interconnects - Coaxial Connectors (RF) 1218323-1408150-1
Win Source Part Number: 1218323-1408150-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Jack, Female Socket Fastening Type: Snap-On Package: Bulk Contact Termination: Solder Connector Style: MMCX Voltage Rating: 170 V Frequency - Max: 6 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 100 Impedance: 50Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 155°C Alternative Parts (Cross-Reference): 1408150-1 .; 1408150-1.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: 14081501,-1408150-1- SI,A30740,-CB0869-00 0-SI-ND,-1408150-1-C SI,-CB0869-000-CSI-N D,2266-1408150-1,-CB 0869-000-SI,1408150- 1-ND,-CB0869-000-CSI Base Product Number: 1408150 Product Status: Obsolete

Win Source Part Number: 1218323-1408150-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Jack, Female Socket
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: MMCX
Voltage Rating: 170 V
Frequency - Max: 6 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 100
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 155°C
Alternative Parts (Cross-Reference): 1408150-1 .; 1408150-1.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: 14081501,-1408150-1-SI,A30740,-CB0869-000-SI-ND,-1408150-1-CSI,-CB0869-000-CSI-ND,2266-1408150-1,-CB0869-000-SI,1408150-1-ND,-CB0869-000-CSI
Base Product Number: 1408150
Product Status: Obsolete

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A30740-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A30740-ND
Coaxial Connector (RF) Assemblies A30740-ND
MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder

MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Rf/coaxial, Mmcx Jack, Straight, 50 Ohm Solder; Connector Type Amp - Te Connectivity - 07J2440 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mmcx Jack, Straight, 50 Ohm Solder; Connector Type Amp - Te Connectivity
07J2440
Rf/coaxial, Mmcx Jack, Straight, 50 Ohm Solder; Connector Type Amp - Te Connectivity 07J2440
RF/COAXIAL, MMCX JACK, STRAIGHT, 50 OHM SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL, MMCX JACK, STRAIGHT, 50 OHM SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1408150-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1408150-1
RF Connectors / Coaxial Connectors 1408150-1
RF Connectors / Coaxial Connectors PCB VERT JACK

RF Connectors / Coaxial Connectors PCB VERT JACK

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 1408150-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1408150-1
Coaxial Connector (RF) Assemblies 1408150-1
CONN MMCX JACK STR 50 OHM PCB

CONN MMCX JACK STR 50 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1408150-1 437-1408150-1 1218323-1408150-1 A30740-ND 07J2440 1408150-1 1408150-1
Product Name RF Connectors 6GHz Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Rf/coaxial, Mmcx Jack, Straight, 50 Ohm Solder; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Board Mount Through Hole Through Hole Through Hole
Frequency 6.000 GHz 6.000 GHz ? to 6.000 GHz ? to 6.000 GHz 6.000 GHz
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data