BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of BMMA blindmate connectors and adapters.
BMMA connectors are approximately 25% smaller than the BMAs, and are used for applications where space is limited and no special tooling is required. They have stainless steel bodies, moisture resistance and low profile designs. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. They also have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. They are used for defense applications, wireless infrastructure, satellite equipment and test and measurement.
BMMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
BMMA Male PCB Edge Launch Connector, .117" PCB Thickness / Individual - Bag (Pack Fill Qty: 1)
RF Connectors / Coaxial Connectors BMMA M Edge Launch Conn .117" PCB Thick
| SV Microwave, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1411-60007 | 1411-60007-ND | 43AC7665 | 1411-60007 |
| Product Name | Coaxial Connector (RF) Assemblies | Bmma Male Pcb Edge Launch Connector, .117" Pcb Thickness / Individual - Bag (Pack Fill Qty Amphenol Sv Microwave | RF Connectors / Coaxial Connectors | |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | ||
| Mounting | End Launch | Board Edge, End Launch | PCB |