Mini-Circuits Coaxial Connector (RF) Adapters 135F-185F+

Description
ADAPTER 1.35MM F TO 1.85MM F DC
Request a Quote Datasheet
Description
ADAPTER 1.35MM F TO 1.85MM F DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 3157-135F-185F+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
3157-135F-185F+-ND
Coaxial Connector (RF) Adapters 3157-135F-185F+-ND
ADAPTER 1.35MM F TO 1.85MM F DC

ADAPTER 1.35MM F TO 1.85MM F DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 3157-135F-185F+-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 1.85mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A500-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 2537045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 18.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details