Adapter Coaxial Connector 1.85mm Plug, Male Pin To SMPM Jack, Female Socket 50Ohm
RF Adapters - Between Series Adapter 1.85mm plug to SMPM jack
RF ADAPTOR, 1.85MM PLUG-SMPM JACK; Convert From Coax Type:1.85mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:SMPM; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:1.85mm Series RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 134-1000-026 | J10486-ND | 134-1000-026 | 60AC6726 |
| Product Name | Adapters | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf Adaptor, 1.85Mm Plug-Smpm Jack; Convert From Coax Type Johnson - Cinch Connectivity |
| Connector Type | 1.85mm Connector; SMP | 1.85mm Connector; SMP |