TE Connectivity Coax Connectors 1408339-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Copper Ferrule Plating Material : Nickel RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 25.95 MM  [1.022 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : Nickel Dielectric Material : PTFE Lockwasher Material : Phosphor Bronze Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188, RG 316, RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : QMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Copper Ferrule Plating Material : Nickel RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 25.95 MM  [1.022 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : Nickel Dielectric Material : PTFE Lockwasher Material : Phosphor Bronze Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188, RG 316, RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : QMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1408339-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1408339-1
Coax Connectors 1408339-1
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Copper Ferrule Plating Material : Nickel RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 25.95 MM  [1.022 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : Nickel Dielectric Material : PTFE Lockwasher Material : Phosphor Bronze Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188, RG 316, RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : QMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • Ferrule Material : Copper
  • Ferrule Plating Material : Nickel
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Product Length : 25.95 MM  [1.022 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Latching Quick Lock
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Coupling Nut Base Material : Brass
  • Coupling Nut Plating Material : Nickel
  • Dielectric Material : PTFE
  • Lockwasher Material : Phosphor Bronze

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 188, RG 316, RG 174
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : QMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A112132-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A112132-ND
Coaxial Connector (RF) Assemblies A112132-ND
QMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

QMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1408339-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1408339-1
RF Connectors / Coaxial Connectors 1408339-1
RF Connectors / Coaxial Connectors BULKHEAD CABLE JACK RG 174 188 316

RF Connectors / Coaxial Connectors BULKHEAD CABLE JACK RG 174 188 316

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1408339-1 A112132-ND 1408339-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector QMA
Gender Female / Jack Female / Jack
Termination Crimp
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data