TE Connectivity Between Series Adapters 1408343-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Brass Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : QMA Side B Gender : Plug Side B Interface : SMA Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Brass Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : QMA Side B Gender : Plug Side B Interface : SMA Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1408343-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1408343-1
Between Series Adapters 1408343-1
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Brass Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : QMA Side B Gender : Plug Side B Interface : SMA Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Style : Straight
  • Material : Brass

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Brass

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : QMA
  • Side B Gender : Plug
  • Side B Interface : SMA

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - A112135-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A112135-ND
Coaxial Connector (RF) Adapters A112135-ND
Adapter Coaxial Connector SMA Plug, Male Pin To QMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To QMA Jack, Female Socket 50Ohm

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Part Status: Obsolete Adapter Type: Plug to Jack Conversion Type: Between Series Adapter Series: BNC to TNC Center Gender: Female to Male Convert From (Adapter End): POF Receptacle Convert To (Adapter End): Binding Post Miniature Double Impedance: Not Required(ohm) Style: C Mounting Type: Surface Mount

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Part Status: Obsolete
Adapter Type: Plug to Jack
Conversion Type: Between Series
Adapter Series: BNC to TNC
Center Gender: Female to Male
Convert From (Adapter End): POF Receptacle
Convert To (Adapter End): Binding Post Miniature Double
Impedance: Not Required(ohm)
Style: C
Mounting Type: Surface Mount

Buy Now Datasheet
RF Adapters - Between Series - 1408343-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1408343-1
RF Adapters - Between Series 1408343-1
RF Adapters - Between Series QMA JACK-SMA PLUG Between Series Adapt

RF Adapters - Between Series QMA JACK-SMA PLUG Between Series Adapt

Buy Now Datasheet
Rf/coaxial Adapter, Qma Jack-Sma Plug; Convert From Coax Type Te Connectivity - 96M0635 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Qma Jack-Sma Plug; Convert From Coax Type Te Connectivity
96M0635
Rf/coaxial Adapter, Qma Jack-Sma Plug; Convert From Coax Type Te Connectivity 96M0635
RF/COAXIAL ADAPTER, QMA JACK-SMA PLUG; Convert From Coax Type:QMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, QMA JACK-SMA PLUG; Convert From Coax Type:QMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site
Coaxial Connector (RF) Adapters - 1408343-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Adapters
1408343-1
Coaxial Connector (RF) Adapters 1408343-1
CONN ADAPT SMA PLUG TO QMA JACK

CONN ADAPT SMA PLUG TO QMA JACK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1408343-1 A112135-ND 1408343-1 96M0635 1408343-1
Product Name Between Series Adapters Coaxial Connector (RF) Adapters Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RF Adapters - Between Series Rf/coaxial Adapter, Qma Jack-Sma Plug; Convert From Coax Type Te Connectivity Coaxial Connector (RF) Adapters
Connector Type Wire to Wire Connector QMA; SMA QMA; SMA
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data