TE Connectivity Coax Connectors 1408336-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Copper Ferrule Plating Material : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 17.2 MM  [.677 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : QMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Copper Ferrule Plating Material : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 17.2 MM  [.677 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : QMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1408336-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1408336-1
Coax Connectors 1408336-1
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Copper Ferrule Plating Material : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 17.2 MM  [.677 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : QMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • Ferrule Material : Copper
  • Ferrule Plating Material : Nickel
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Product Length : 17.2 MM  [.677 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Latching Quick Lock
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 316, RG 188
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : QMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A112128-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A112128-ND
Coaxial Connector (RF) Assemblies A112128-ND
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1408336-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1408336-1
RF Connectors / Coaxial Connectors 1408336-1
RF Connectors / Coaxial Connectors R/A CABLE PLUG RG 174 188 316

RF Connectors / Coaxial Connectors R/A CABLE PLUG RG 174 188 316

Buy Now Datasheet
Rf/coaxial, Qma Plug, R/a, 50 Ohm, Crimp; Connector Type Te Connectivity - 29M9078 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Qma Plug, R/a, 50 Ohm, Crimp; Connector Type Te Connectivity
29M9078
Rf/coaxial, Qma Plug, R/a, 50 Ohm, Crimp; Connector Type Te Connectivity 29M9078
RF/COAXIAL, QMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:QMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, QMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:QMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1408336-1 A112128-ND 1408336-1 29M9078
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Qma Plug, R/a, 50 Ohm, Crimp; Connector Type Te Connectivity
Connector Type Wire to Wire Connector QMA QMA
Gender Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp
Coupling Latching Quick Lock
Unlock Full Specs
to access all available technical data