TE Connectivity RF Connectors 1408151-1

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 3.8 MM  [.15 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.43 MM  [.096 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 3.8 MM  [.15 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.43 MM  [.096 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMCX Jack, Straight, 50 Ohm Solder connector from Tyco Electronics is designed for RF applications, offering a compact and robust solution. It features a snap-on interface that simplifies assembly and enhances durability, with beryllium copper spring fingers rated for a minimum of 500 mating cycles. This connector operates effectively across a frequency range of DC to 6 GHz and maintains a nominal impedance of 50 ohms. The connector is constructed from brass alloys and includes gold plating over nickel for the center and outer contacts, ensuring reliable electrical performance. It has a voltage rating of 335 VRMS at sea level and a maximum insertion loss of 0.1 dB per 1000 MHz. The design meets CECC 22220 standards, making it suitable for high-volume manufacturing with tape and reel packaging options available. With a temperature rating of -65°C to +165°C, this connector is suitable for various environmental conditions, making it a versatile choice for applications in GPS, automotive, and wireless communications.

Datasheet Summary
Powered by GS/AI

The MMCX Jack, Straight, 50 Ohm Solder connector from Tyco Electronics is designed for RF applications, offering a compact and robust solution. It features a snap-on interface that simplifies assembly and enhances durability, with beryllium copper spring fingers rated for a minimum of 500 mating cycles. This connector operates effectively across a frequency range of DC to 6 GHz and maintains a nominal impedance of 50 ohms. The connector is constructed from brass alloys and includes gold plating over nickel for the center and outer contacts, ensuring reliable electrical performance. It has a voltage rating of 335 VRMS at sea level and a maximum insertion loss of 0.1 dB per 1000 MHz. The design meets CECC 22220 standards, making it suitable for high-volume manufacturing with tape and reel packaging options available. With a temperature rating of -65°C to +165°C, this connector is suitable for various environmental conditions, making it a versatile choice for applications in GPS, automotive, and wireless communications.

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1408151-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1408151-1
RF Connectors 1408151-1
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 3.8 MM  [.15 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.43 MM  [.096 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 3.8 MM  [.15 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 2.43 MM  [.096 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MMCX
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Coaxial Connector (RF) Assemblies - A30741-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A30741-ND
Coaxial Connector (RF) Assemblies A30741-ND
MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1408151-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1408151-1
RF Connectors / Coaxial Connectors 1408151-1
RF Connectors / Coaxial Connectors PCB R/A JACK

RF Connectors / Coaxial Connectors PCB R/A JACK

Buy Now Datasheet
Rf/coaxial, Mmcx Jack, Straight, 50 Ohm Solder; Connector Type Amp - Te Connectivity - 88H4220 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mmcx Jack, Straight, 50 Ohm Solder; Connector Type Amp - Te Connectivity
88H4220
Rf/coaxial, Mmcx Jack, Straight, 50 Ohm Solder; Connector Type Amp - Te Connectivity 88H4220
RF/COAXIAL, MMCX JACK, STRAIGHT, 50 OHM SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency:6GHzRoHS Compliant: Yes

RF/COAXIAL, MMCX JACK, STRAIGHT, 50 OHM SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency:6GHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Board Mount Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1408151-1 1408151-1 A30741-ND 1408151-1 88H4220
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Mmcx Jack, Straight, 50 Ohm Solder; Connector Type Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Board Mount Through Hole, Right Angle
Frequency 6.000 GHz ? to 6.000 GHz 6.000 GHz
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data