TE Connectivity RF Connectors 1408332-1

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 15.1 MM  [.594 INCH ] Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : QMA Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.1 MM  [.161 INCH ] Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 15.1 MM  [.594 INCH ] Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : QMA Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.1 MM  [.161 INCH ] Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1408332-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1408332-1
RF Connectors 1408332-1
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 15.1 MM  [.594 INCH ] Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : QMA Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.1 MM  [.161 INCH ] Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Product Length : 15.1 MM  [.594 INCH ]
  • Profile Height from PCB : 11 MM  [.433 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Latching Quick Lock
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : QMA
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 4.1 MM  [.161 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A112125-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A112125-ND
Coaxial Connector (RF) Assemblies A112125-ND
QMA Connector Jack, Female Socket 50Ohm Through Hole Solder

QMA Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1331983-1408332-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1331983-1408332-1
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1331983-1408332-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1331983-1408332-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Assemblies Packaging: Bulk Connector Type: Jack, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: QMA Voltage Rating: 335 V Frequency - Max: 6 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 1 Mounting: Through Hole Impedance: 50Ohm Body Material: Brass Insertion Loss: 0.25dB Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 100 Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Other Part Number: 2266-1408332-1,-1408 332-1-SI,1408332-1-N D,A112125 Base Product Number: 1408332 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1331983-1408332-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Packaging: Bulk
Connector Type: Jack, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: QMA
Voltage Rating: 335 V
Frequency - Max: 6 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1
Mounting: Through Hole
Impedance: 50Ohm
Body Material: Brass
Insertion Loss: 0.25dB
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 100
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 2266-1408332-1,-1408332-1-SI,1408332-1-ND,A112125
Base Product Number: 1408332
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1408332-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1408332-1
RF Connectors / Coaxial Connectors 1408332-1
RF Connectors / Coaxial Connectors PCB VERT JACK

RF Connectors / Coaxial Connectors PCB VERT JACK

Buy Now Datasheet
Qma Straight Pwb Jack Amp - Te Connectivity - 41AJ2567 - Newark, An Avnet Company
Chicago, IL, United States
Qma Straight Pwb Jack Amp - Te Connectivity
41AJ2567
Qma Straight Pwb Jack Amp - Te Connectivity 41AJ2567
QMA STRAIGHT PWB JACK

QMA STRAIGHT PWB JACK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1408332-1 A112125-ND 1331983-1408332-1 1408332-1 41AJ2567
Product Name RF Connectors Coaxial Connector (RF) Assemblies Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Qma Straight Pwb Jack Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Board Mount Through Hole Through Hole
Frequency 6.000 GHz 6.000 GHz ? to 6.000 GHz
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data