Mini-Circuits Coaxial Connector (RF) Adapters 135M-185M+

Description
ADAPTER 1.35MM M TO 1.85MM M DC
Request a Quote Datasheet
Description
ADAPTER 1.35MM M TO 1.85MM M DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 3157-135M-185M+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
3157-135M-185M+-ND
Coaxial Connector (RF) Adapters 3157-135M-185M+-ND
ADAPTER 1.35MM M TO 1.85MM M DC

ADAPTER 1.35MM M TO 1.85MM M DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 3157-135M-185M+-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 1.85mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1122561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
BNC (F) St. Connector for RG6 Cable - ET-BFS-20 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1056245-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 27.000 GHz
View Details
3 suppliers
Cable Connectors - NCN-FL4B-T50-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details