TE Connectivity Between Series Adapters 1408393-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Brass Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : QMA Side B Gender : Plug Side B Interface : SMA Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Brass Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : QMA Side B Gender : Plug Side B Interface : SMA Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1408393-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1408393-1
Between Series Adapters 1408393-1
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Brass Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : QMA Side B Gender : Plug Side B Interface : SMA Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Style : Straight
  • Material : Brass

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Brass

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Plug
  • Side A Interface : QMA
  • Side B Gender : Plug
  • Side B Interface : SMA

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - A112140-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A112140-ND
Coaxial Connector (RF) Adapters A112140-ND
Adapter Coaxial Connector SMA Plug, Male Pin To QMA Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To QMA Plug, Male Pin 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
SMA Connector
1408393-1
SMA Connector 1408393-1
SMA

SMA

Buy Now
RF Adapters - Between Series - 1408393-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1408393-1
RF Adapters - Between Series 1408393-1
RF Adapters - Between Series QMA PLUG-SMA PLUG Between Series Adapt

RF Adapters - Between Series QMA PLUG-SMA PLUG Between Series Adapt

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1408393-1 A112140-ND 1408393-1 1408393-1
Product Name Between Series Adapters Coaxial Connector (RF) Adapters SMA Connector RF Adapters - Between Series
Connector Type Wire to Wire Connector QMA; SMA
Unlock Full Specs
to access all available technical data