1.5kW Bidirectional TVS Diode, 150V, 143V BV, DO-214AB Product overview: 1.5SMC150CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150V, 143V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150V, 143V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC150CA-E3/9
TVS DIODE 128VWM 207VC DO214AB
207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 128VWM 207VC DO214AB
TVS DIODE 128VWM 207VC SMC
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-1.5SMC150CA-E3/9AT | 112-1.5SMC150CA-E3/9ATDKR-ND | 1.5SMC150CA-E3/9AT | 78K1743 |
| Product Name | 150V 143V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,128V V(Rwm),do-214Ab / Smc Vishay |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |