234V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
1.5KW,170V 5%,BIDIR,SMC TVS
TVS DIODE 145VWM 234VC SMC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC170CA-M3/9AT-ND | 53T4816 | 1.5SMC170CA-M3/9AT |
| Product Name | TVS Diodes | 1.5Kw,170V 5%,bidir,smc Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 234 volts | 234 volts |