207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
1.5KW,150V 5%,UNIDIR,SMC TVS
TVS DIODE 128VWM 207VC SMC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC150A-M3/57T-ND | 53T4803 | 1.5SMC150A-M3/57T |
| Product Name | TVS Diodes | 1.5Kw,150V 5%,unidir,smc Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 207 volts | 207 volts |