The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
TVS 1.5KW 180V 5%BI DO-214AB TR13 RoHS
246V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
246V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
246V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC180CA | 552760 | 1.5SMC180CATR-ND |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |
| VC | 246 volts | 246 volts | |
| VBR | 171 to 189 volts | 171 volts | |
| Package | DO-201; DO-201 | DO-214AB, SMC |