1.5kW TVS Diode, 145V, Unidirectional, DO-214AB, SMC Product overview: 1.5SMC170A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 145V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 145V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC170A-E3/57
Manufacturer: Vishay
Win Source Part Number: 1000600-1.5SMC170A-E
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 145V
Minimum Breakdown Voltage: 162V
Max Clamping Voltage: 234V
Peak Pulse Current(Ippm): 6.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
234V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
234V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
234V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 145VWM 234VC SMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5SMC170A-E3/57T | 1000600-1.5SMC170A-E3/57T | 1.5SMC170A-E3/57TGITR-ND | 78K1758 | 1.5SMC170A-E3/57T |
| Product Name | 145V TVS Protection Diode | TVS - TVS - Diodes - 1.5SMC170A-E3/57T | TVS Diodes | Transient Suppressor Diode,single,unidirectional,145V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |