274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
1.5kW Bidirectional TVS Diode, 274V Clamp, 190V Breakdown, DO-214AB Product overview: 1.5SMC200CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 274V, 190V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 274V, 190V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC200CA-E3/5
Manufacturer: Vishay
Win Source Part Number: 1000609-1.5SMC200CA-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 171V
Minimum Breakdown Voltage: 190V
Max Clamping Voltage: 274V
Peak Pulse Current(Ippm): 5.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 171VWM 274VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC200CA-E3/57TGICT-ND | 144-1.5SMC200CA-E3/57T | 1000609-1.5SMC200CA-E3/57T | 78K1802 | 1.5SMC200CA-E3/57T |
| Product Name | TVS Diodes | 274V 190V TVS Protection Diode | TVS - TVS - Diodes - 1.5SMC200CA-E3/57T | Transient Suppressor Diode,single,bidirectional,171V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 274 volts | 274 volts | 274 volts | ||
| VBR | 190 volts | 190 volts | 190 volts |