246V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
246V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
246V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 180V 1500W UniDir
TVS DIODE 154VWM 246VC DO214AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC180ABBCT-ND | 1.5SMC180A | 1.5SMC180A |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 246 volts | 246 volts |