Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC150C 1.5SMC150C

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC150C - 1.5SMC150C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC150C
1.5SMC150C
Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC150C 1.5SMC150C
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V

Supplier's Site Datasheet
TVS Diodes - 1.5SMC150C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1.5SMC150C-ND
TVS Diodes 1.5SMC150C-ND
217.35V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

217.35V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC150C - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC150C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC150C
TVS DIODE 128VWM 217.35VC DO214

TVS DIODE 128VWM 217.35VC DO214

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC150C 1.5SMC150C-ND 1.5SMC150C
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC150C TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS
VC 217 volts 217 volts 217 volts
VBR 135 to 166 volts 135 volts 135 volts
Configuration Single
Unlock Full Specs
to access all available technical data