21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VBR 15V 1500W UNIDIR SMC AEC-Q
TVS DIODE 12.8VWM 21.2VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC15A-QTR-ND | 33AH6510 | 1.5SMC15A-Q |
| Product Name | TVS Diodes | Dio Tvs Vbr 15V 1500W Unidir Smc Aec-Q Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 21.2 volts | 21.2 volts |