Bourns, Inc. TVS Diodes 1.5SMC160A

Description
219V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
219V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 118-1.5SMC160ATR-ND - DigiKey
Thief River Falls, MN, United States
219V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

219V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 118-1.5SMC160ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 136VWM 219VC DO214AB

TVS DIODE 136VWM 219VC DO214AB

Buy Now Datasheet
TVS Diodes - 118-1.5SMC160ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 136VWM 219VC DO214AB

TVS DIODE 136VWM 219VC DO214AB

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC160A - 853500-1.5SMC160A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC160A
853500-1.5SMC160A
TVS - TVS - Diodes - 1.5SMC160A 853500-1.5SMC160A
Manufacturer: Bourns Inc. Win Source Part Number: 853500-1.5SMC160A Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5SMC Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 853500-1.5SMC160A
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1.5SMC
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC160A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC160A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC160A
TVS DIODE 136VWM 219VC DO214AB

TVS DIODE 136VWM 219VC DO214AB

Supplier's Site
TVS DIODE 136V 219V DO214AB - 103-1.5SMC160A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 136V 219V DO214AB
103-1.5SMC160A
TVS DIODE 136V 219V DO214AB 103-1.5SMC160A
TVS DIODE 136V 219V DO214AB

TVS DIODE 136V 219V DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 118-1.5SMC160ATR-ND 853500-1.5SMC160A 1.5SMC160A 103-1.5SMC160A
Product Name TVS Diodes TVS - TVS - Diodes - 1.5SMC160A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 136V 219V DO214AB
Configuration Single
Package DO-214AB, SMC DO-214AB (SMC) DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 219 volts 219 volts 219 volts
Unlock Full Specs
to access all available technical data