219V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
219V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
219V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay
Win Source Part Number: 1000594-1.5SMC160CA-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 136V
Minimum Breakdown Voltage: 152V
Max Clamping Voltage: 219V
Peak Pulse Current(Ippm): 6.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
1.5kW Bidirectional TVS Diode, 136V, SMC, 152V Breakdown Product overview: 1.5SMC160CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 136V, 152V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 136V, 152V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC160CA-E3/5
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 136VWM 219VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC160CA-E3/57TGIDKR-ND | 1000594-1.5SMC160CA-E3/57T | 144-1.5SMC160CA-E3/57T | 12M4004 | 1.5SMC160CA-E3/57T |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5SMC160CA-E3/57T | 136V 152V TVS Protection Diode | Transient Suppressor Diode,single,bidirectional,136V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | Tape and Reel | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 219 volts | 219 volts | 219 volts | ||
| VBR | 152 volts | 152 volts | 152 volts |