Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC13C 1.5SMC13C

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC13C - 1.5SMC13C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC13C
1.5SMC13C
Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC13C 1.5SMC13C
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V

Supplier's Site Datasheet
TVS Diodes - 1.5SMC13C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1.5SMC13C-ND
TVS Diodes 1.5SMC13C-ND
19.11V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

19.11V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC13C - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC13C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC13C
TVS DIODE 11.1VWM 19.11VC DO214

TVS DIODE 11.1VWM 19.11VC DO214

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC13C 1.5SMC13C-ND 1.5SMC13C
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC13C TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS
VC 19.11 volts 19.11 volts 19.11 volts
VBR 11.74 to 14.36 volts 11.75 volts 11.75 volts
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1690747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single; Array
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details
Power TVS Modules - 704-15K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
400 W Transient Voltage Suppressor - P4SMA120AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details