1.5kW TVS Diode, Unidirectional, 17.1V, 200A, DO-214AB Product overview: 1.5SMC20A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 17.1V, 200A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 17.1V, 200A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC20A-E3/57T
27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay
Win Source Part Number: 1000610-1.5SMC20A-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 17.1V
Minimum Breakdown Voltage: 19V
Max Clamping Voltage: 27.7V
Peak Pulse Current(Ippm): 54.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
TVS DIODE 17.1VWM 27.7VC SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5SMC20A-E3/57T | 1.5SMC20A-E3/57TGICT-ND | 1000610-1.5SMC20A-E3/57T | 1.5SMC20A-E3/57T |
| Product Name | 17.1V 200A TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - 1.5SMC20A-E3/57T | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |