Manufacturer: Bourns Inc.
Win Source Part Number: 1120834-1.5SMC150A
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 7.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: 1.5SMC
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 128V
Voltage - Breakdown (Minimum): 143V
Voltage - Clamping (Maximum) at Ipp: 207V
207V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
207V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
207V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VBD 150V 1.5kW UNIDIR SMC / Tape & Reel - 13" reel
TVS Diodes / ESD Suppressors 150V 1500W UniDir
TVS DIODE 128V 207V DO214AB
TVS DIODE 128VWM 207VC DO214AB
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1120834-1.5SMC150A | 118-1.5SMC150ATR-ND | 81Y2037 | 1.5SMC150A | 103-1.5SMC150A | 1.5SMC150A |
| Product Name | TVS - TVS - Diodes - 1.5SMC150A | TVS Diodes | Dio Tvs Vbd 150V 1.5Kw Unidir Smc / Tape & Reel 13 Reel Bourns | TVS Diodes / ESD Suppressors | TVS DIODE 128V 207V DO214AB | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 207 volts | 207 volts | 207 volts | 207 volts | ||
| VBR | 143 volts | 143 volts | 143 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |