274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 171VWM 274VC DO214AB
TVS Diodes / ESD Suppressors 200V 1500W UniDir
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC200ACT-ND | 1.5SMC200A | 1.5SMC200A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 274 volts | 274 volts |