onsemi 15V 71A TVS Protection Diode 1.5SMC15AT3

Description
1.5kW TVS Diode, Unidirectional, 15V DC, SMC, 71A Surge Product overview: 1.5SMC15AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 71A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 71A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC15AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW TVS Diode, Unidirectional, 15V DC, SMC, 71A Surge Product overview: 1.5SMC15AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 71A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 71A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC15AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 71A TVS Protection Diode
144-1.5SMC15AT3
15V 71A TVS Protection Diode 144-1.5SMC15AT3
1.5kW TVS Diode, Unidirectional, 15V DC, SMC, 71A Surge Product overview: 1.5SMC15AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 71A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 71A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC15AT3 can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Unidirectional, 15V DC, SMC, 71A Surge Product overview: 1.5SMC15AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 71A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 71A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC15AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5SMC15AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 12.8VWM 21.2VC SMC

TVS DIODE 12.8VWM 21.2VC SMC

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC15AT3 - 1120836-1.5SMC15AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC15AT3
1120836-1.5SMC15AT3
TVS - TVS - Diodes - 1.5SMC15AT3 1120836-1.5SMC15AT3
Manufacturer: ON Semiconductor Win Source Part Number: 1120836-1.5SMC15AT3 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 71A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMC Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial Family Part Number: 1.5SMC Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 12.8V Voltage - Breakdown (Minimum): 14.3V Voltage - Clamping (Maximum) at Ipp: 21.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1120836-1.5SMC15AT3
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 71A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMC
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Family Part Number: 1.5SMC
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 12.8V
Voltage - Breakdown (Minimum): 14.3V
Voltage - Clamping (Maximum) at Ipp: 21.2V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC15AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC15AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC15AT3
TVS DIODE 12.8VWM 21.2VC SMC

TVS DIODE 12.8VWM 21.2VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5SMC15AT3 1.5SMC15AT3OSTR-ND 1120836-1.5SMC15AT3 1.5SMC15AT3
Product Name 15V 71A TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 1.5SMC15AT3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data