Vishay Intertechnology, Inc. 171V 246V TVS Protection Diode 1.5SMC180A-E3/57T

Description
1.5kW Unidirectional TVS Diode, 171V Breakdown, 246V Clamp, SMC Product overview: 1.5SMC180A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 171V, 246V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 171V, 246V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC180A-E3/57 T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Unidirectional TVS Diode, 171V Breakdown, 246V Clamp, SMC Product overview: 1.5SMC180A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 171V, 246V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 171V, 246V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC180A-E3/57 T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
171V 246V TVS Protection Diode - 144-1.5SMC180A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
171V 246V TVS Protection Diode
144-1.5SMC180A-E3/57T
171V 246V TVS Protection Diode 144-1.5SMC180A-E3/57T
1.5kW Unidirectional TVS Diode, 171V Breakdown, 246V Clamp, SMC Product overview: 1.5SMC180A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 171V, 246V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 171V, 246V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC180A-E3/57 T can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 171V Breakdown, 246V Clamp, SMC Product overview: 1.5SMC180A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 171V, 246V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 171V, 246V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC180A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5SMC180A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
246V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

246V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC180A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
246V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

246V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC180A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
246V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

246V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC180A-E3/57T - 760047-1.5SMC180A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC180A-E3/57T
760047-1.5SMC180A-E3/57T
TVS - TVS - Diodes - 1.5SMC180A-E3/57T 760047-1.5SMC180A-E3/57T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760047-1.5SMC180A-E3 /57T Series: 1.5SMC, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 154V Current - Peak Pulse (10/1000μs): 6.1A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5SMC180A Categories: Circuit Protection Minimum Breakdown Voltage: 171V Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 246V Alternative Parts (Cross-Reference): 1.5SMC180AHM3/I; 1.5SMC180AHE3/9CT; 1.5SMC180AHM3_A/I; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760047-1.5SMC180A-E3/57T
Series: 1.5SMC, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 154V
Current - Peak Pulse (10/1000μs): 6.1A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5SMC180A
Categories: Circuit Protection
Minimum Breakdown Voltage: 171V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 246V
Alternative Parts (Cross-Reference): 1.5SMC180AHM3/I; 1.5SMC180AHE3/9CT; 1.5SMC180AHM3_A/I;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,154V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay - 78K1777 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,154V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay
78K1777
Transient Suppressor Diode,single,unidirectional,154V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay 78K1777
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,154V V(RWM),DO-214AB / SMC ROHS COMPLIANT: YES

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,154V V(RWM),DO-214AB / SMC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC180A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC180A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC180A-E3/57T
TVS DIODE 154VWM 246VC SMC

TVS DIODE 154VWM 246VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5SMC180A-E3/57T 1.5SMC180A-E3/57TGICT-ND 760047-1.5SMC180A-E3/57T 78K1777 1.5SMC180A-E3/57T
Product Name 171V 246V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 1.5SMC180A-E3/57T Transient Suppressor Diode,single,unidirectional,154V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data