TVS DIODE 12.8VWM 21.2V DO214AB
TVS DIODE 12.8VWM 21.2V DO214AB
TVS DIODE 12.8VWM 21.2V DO214AB
TVS, Bi-Dir, 1500W, 12.8V, DO-214AB (SMC)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-1.5SMC15CADKR-ND | 1602-1.5SMC15CA |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 21.2 volts | |
| VBR | 14.3 volts |