For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V
22.26V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 12.8VWM 22.26VC DO214
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC15 | 1.5SMC15-ND | 1.5SMC15 |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC15 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 22.26 volts | 22.26 volts | 22.26 volts |
| VBR | 13.54 to 16.55 volts | 13.55 volts | 13.55 volts |
| Configuration | Single |