The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000599-1.5SMC170A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 145V
Minimum Breakdown Voltage: 162V
Max Clamping Voltage: 234V
Peak Pulse Current(Ippm): 6.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
234V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
234V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
234V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
1.5kW Unidirectional TVS Diode, 145V VRWM, 162V VBR, SMC Product overview: 1.5SMC170A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 145V, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 145V, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC170A can be used for catalog matching and distributor lookup.
TVS DIODE 145VWM 234VC SMD
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC170A | 1000599-1.5SMC170A | 1.5SMC170ATR-ND | 144-1.5SMC170A | 461-1.5SMC170A |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS - TVS - Diodes - 1.5SMC170A | TVS Diodes | 145V 162V TVS Protection Diode | TVS DIODE 145VWM 234VC SMD |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 234 volts | 234 volts | 234 volts | 234 volts | |
| VBR | 162 to 179 volts | 162 volts | 162 volts | 162 volts | |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | |
| VWM | 145 volts |