Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC13CA

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC13CA - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC13CA
1500W Surface Mount Transient Voltage Supressors 1.5SMC13CA
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS Diodes - 1.5SMC13CATR-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC13CACT-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC13CADKR-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC13CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC13CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC13CA
TVS DIODE 11.1VWM 18.2VC DO214AB

TVS DIODE 11.1VWM 18.2VC DO214AB

Supplier's Site
TVS DIODE 11.1VWM 18.2VC SMD - 461-1.5SMC13CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 11.1VWM 18.2VC SMD
461-1.5SMC13CA
TVS DIODE 11.1VWM 18.2VC SMD 461-1.5SMC13CA
TVS DIODE 11.1VWM 18.2VC SMD

TVS DIODE 11.1VWM 18.2VC SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC13CA 1.5SMC13CATR-ND 1.5SMC13CA 461-1.5SMC13CA
Product Name 1500W Surface Mount Transient Voltage Supressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 11.1VWM 18.2VC SMD
RoHS Compliant RoHS RoHS
VC 18.2 volts 18.2 volts 18.2 volts 18.2 volts
VBR 12.4 to 13.7 volts 12.4 volts 12.4 volts 12.4 volts
Configuration Single
Unlock Full Specs
to access all available technical data