Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC18A

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC18A - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC18A
1500W Surface Mount Transient Voltage Supressors 1.5SMC18A
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
18V 15.3V TVS Protection Diode - 144-1.5SMC18A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 15.3V TVS Protection Diode
144-1.5SMC18A
18V 15.3V TVS Protection Diode 144-1.5SMC18A
1.5kW TVS Diode, 18V DC, 15.3V V(RWM), Unidirectional, SMC Product overview: 1.5SMC18A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC18A can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, 18V DC, 15.3V V(RWM), Unidirectional, SMC Product overview: 1.5SMC18A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC18A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5SMC18ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1.5SMC18ATR-ND
TVS Diodes 1.5SMC18ATR-ND
25.2V Clamp 60.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

25.2V Clamp 60.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC18ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1.5SMC18ACT-ND
TVS Diodes 1.5SMC18ACT-ND
25.2V Clamp 60.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

25.2V Clamp 60.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC18ADKR-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 60.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

25.2V Clamp 60.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC18A - 1000604-1.5SMC18A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC18A
1000604-1.5SMC18A
TVS - TVS - Diodes - 1.5SMC18A 1000604-1.5SMC18A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000604-1.5SMC18A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 25.2V Peak Pulse Current(Ippm): 60.3A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000604-1.5SMC18A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 15.3V
Minimum Breakdown Voltage: 17.1V
Max Clamping Voltage: 25.2V
Peak Pulse Current(Ippm): 60.3A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 552761 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552761
TVS Diodes 552761
TVS 1.5KW 18V 5%UNI DO-214AB TR13 RoHS

TVS 1.5KW 18V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS DIODE 15.3VWM 25.2VC SMD - 461-1.5SMC18A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 15.3VWM 25.2VC SMD
461-1.5SMC18A
TVS DIODE 15.3VWM 25.2VC SMD 461-1.5SMC18A
TVS DIODE 15.3VWM 25.2VC SMD

TVS DIODE 15.3VWM 25.2VC SMD

Supplier's Site
Tvs Diode, 1.5Kw, 15.3V, Unidir/do-214Ab Rohs Compliant Littelfuse - 54AH4030 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 15.3V, Unidir/do-214Ab Rohs Compliant Littelfuse
54AH4030
Tvs Diode, 1.5Kw, 15.3V, Unidir/do-214Ab Rohs Compliant Littelfuse 54AH4030
TVS DIODE, 1.5KW, 15.3V, UNIDIR/DO-214AB ROHS COMPLIANT: YES

TVS DIODE, 1.5KW, 15.3V, UNIDIR/DO-214AB ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC18A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC18A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC18A
TVS DIODE 15.3VWM 25.2VC DO214AB

TVS DIODE 15.3VWM 25.2VC DO214AB

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - 1.5SMC18A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
1.5SMC18A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) 1.5SMC18A
60.3A 1.5kW 25.2V 17.1V Unidirectional 15.3V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS

60.3A 1.5kW 25.2V 17.1V Unidirectional 15.3V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC18A 144-1.5SMC18A 1.5SMC18ATR-ND 1000604-1.5SMC18A 552761 461-1.5SMC18A 54AH4030 1.5SMC18A 1.5SMC18A
Product Name 1500W Surface Mount Transient Voltage Supressors 18V 15.3V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 1.5SMC18A TVS Diodes TVS DIODE 15.3VWM 25.2VC SMD Tvs Diode, 1.5Kw, 15.3V, Unidir/do-214Ab Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VC 25.2 volts 25.2 volts 25.2 volts 25.2 volts 25.2 volts 25.2 volts
VBR 17.1 to 18.9 volts 17.1 volts 17.1 volts 17.1 volts 17.1 volts 17.1 volts
Configuration Single Single
Package Tape and Reel DO-214AB, SMC DO-214AB (SMCJ) DO-201; DO-201 DO-214AB, SMC DO-214AB (SMCJ)
Unlock Full Specs
to access all available technical data